API Delevan, Inc. Fixed Inductors 1641-393K

Description
39µH Shielded Molded Inductor 209mA 1.93Ohm Max Axial
Request a Quote Datasheet
Description
39µH Shielded Molded Inductor 209mA 1.93Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN41393-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN41393-ND
Fixed Inductors DN41393-ND
39µH Shielded Molded Inductor 209mA 1.93Ohm Max Axial

39µH Shielded Molded Inductor 209mA 1.93Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN41393-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers