API Delevan, Inc. Fixed Inductors 1638R-24H

Description
820µH Unshielded Molded Inductor 86mA 30Ohm Max Axial
Request a Quote Datasheet
Description
820µH Unshielded Molded Inductor 86mA 30Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638R-24H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638R-24H-ND
Fixed Inductors 1638R-24H-ND
820µH Unshielded Molded Inductor 86mA 30Ohm Max Axial

820µH Unshielded Molded Inductor 86mA 30Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638R-24H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0402CS-56NXGLU - 965635-0402CS-56NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers