API Delevan, Inc. Fixed Inductors 1537R-72G

Description
82µH Unshielded Molded Inductor 162mA 3.9Ohm Max Axial
Request a Quote Datasheet
Description
82µH Unshielded Molded Inductor 162mA 3.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-72G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-72G-ND
Fixed Inductors 1537R-72G-ND
82µH Unshielded Molded Inductor 162mA 3.9Ohm Max Axial

82µH Unshielded Molded Inductor 162mA 3.9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-72G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers