API Delevan, Inc. Fixed Inductors 1537R-28K

Description
FIXED IND 4.7UH 294MA 2.6 OHM TH
Request a Quote Datasheet
Description
FIXED IND 4.7UH 294MA 2.6 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1537R-28KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537R-28KCT-ND
Fixed Inductors 197-1537R-28KCT-ND
FIXED IND 4.7UH 294MA 2.6 OHM TH

FIXED IND 4.7UH 294MA 2.6 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-1537R-28KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537R-28KTR-ND
Fixed Inductors 197-1537R-28KTR-ND
4.7µH Unshielded Molded Inductor 294mA 2.6Ohm Max Axial

4.7µH Unshielded Molded Inductor 294mA 2.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1537R-28KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.06 to ? microH
Rated DC Current 4800 milliamps
View Details
4 suppliers