API Delevan, Inc. Fixed Inductors 1537R-20K

Description
FIXED IND 2.2UH 485MA 950 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.2UH 485MA 950 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1537R-20KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537R-20KCT-ND
Fixed Inductors 197-1537R-20KCT-ND
FIXED IND 2.2UH 485MA 950 MOHM

FIXED IND 2.2UH 485MA 950 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1537R-20KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537R-20KTR-ND
Fixed Inductors 197-1537R-20KTR-ND
2.2µH Unshielded Molded Inductor 485mA 950mOhm Max Axial

2.2µH Unshielded Molded Inductor 485mA 950mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1537R-20KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details