API Delevan, Inc. Fixed Inductors 1537-60H

Description
47µH Unshielded Molded Inductor 193mA 2.75Ohm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Molded Inductor 193mA 2.75Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-60H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-60H-ND
Fixed Inductors 1537-60H-ND
47µH Unshielded Molded Inductor 193mA 2.75Ohm Max Axial

47µH Unshielded Molded Inductor 193mA 2.75Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-60H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details