API Delevan, Inc. Fixed Inductors 1331R-474J

Description
470µH Shielded Inductor 43mA 24Ohm Max 2-SMD
Request a Quote Datasheet
Description
470µH Shielded Inductor 43mA 24Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-474J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-474J-ND
Fixed Inductors 1331R-474J-ND
470µH Shielded Inductor 43mA 24Ohm Max 2-SMD

470µH Shielded Inductor 43mA 24Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-474J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details