API Delevan, Inc. Fixed Inductors 1331R-334J

Description
330µH Shielded Inductor 53mA 16Ohm Max 2-SMD
Request a Quote Datasheet
Description
330µH Shielded Inductor 53mA 16Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-334J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-334J-ND
Fixed Inductors 1331R-334J-ND
330µH Shielded Inductor 53mA 16Ohm Max 2-SMD

330µH Shielded Inductor 53mA 16Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-334J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details