API Delevan, Inc. Fixed Inductors 1331R-333H

Description
33µH Shielded Inductor 83mA 6.5Ohm Max 2-SMD
Request a Quote Datasheet
Description
33µH Shielded Inductor 83mA 6.5Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-333H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-333H-ND
Fixed Inductors 1331R-333H-ND
33µH Shielded Inductor 83mA 6.5Ohm Max 2-SMD

33µH Shielded Inductor 83mA 6.5Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-333H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A104666-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Surface Mount Inductors - 2469845 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details