API Delevan, Inc. Fixed Inductors 1330R-94F

Description
100nH Unshielded Inductor 1.38A 80mOhm Max 2-SMD
Request a Quote Datasheet
Description
100nH Unshielded Inductor 1.38A 80mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-94F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-94F-ND
Fixed Inductors 1330R-94F-ND
100nH Unshielded Inductor 1.38A 80mOhm Max 2-SMD

100nH Unshielded Inductor 1.38A 80mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-94F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2332SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details