API Delevan, Inc. Fixed Inductors 1330R-58G

Description
39µH Unshielded Inductor 125mA 3.6Ohm Max 2-SMD
Request a Quote Datasheet
Description
39µH Unshielded Inductor 125mA 3.6Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-58G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-58G-ND
Fixed Inductors 1330R-58G-ND
39µH Unshielded Inductor 125mA 3.6Ohm Max 2-SMD

39µH Unshielded Inductor 125mA 3.6Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-58G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details