API Delevan, Inc. Fixed Inductors 1330R-16H

Description
680nH Unshielded Inductor 500mA 600mOhm Max 2-SMD
Request a Quote Datasheet
Description
680nH Unshielded Inductor 500mA 600mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-16H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-16H-ND
Fixed Inductors 1330R-16H-ND
680nH Unshielded Inductor 500mA 600mOhm Max 2-SMD

680nH Unshielded Inductor 500mA 600mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-16H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers