TE Connectivity High Frequency & RF Inductors 2-2176075-0

Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .7 Inductance (MICHEN) : .002 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 8 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .7 Inductance (MICHEN) : .002 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 8 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 2-2176075-0 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
2-2176075-0
High Frequency & RF Inductors 2-2176075-0
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .7 Inductance (MICHEN) : .002 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 8 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : .6 x .3 x .23

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 200
  • DC Resistance (OHM) : .7
  • Inductance (MICHEN) : .002
  • Passive Component Tolerance (PCT) : 2
  • Self Resonant Frequency (GHZ) : 8

Other


  • Comment : Tolerance 0.2nH.
  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0201

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now
Fixed Inductors - A115952TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A115952TR-ND
Fixed Inductors A115952TR-ND
2nH Unshielded Thin Film Inductor 200mA 700mOhm Max 0201 (0603 Metric)

2nH Unshielded Thin Film Inductor 200mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 2-2176075-0 A115952TR-ND
Product Name High Frequency & RF Inductors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
DCR 0.7000 ohms 0.7000 ohms
SRF 8000 MHz 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
High Frequency & RF Inductors - 1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
Power Inductors - 2176780-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details