API Delevan, Inc. Fixed Inductors 1330-18K

Description
820nH Unshielded Inductor 420mA 850mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Unshielded Inductor 420mA 850mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330-18K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330-18K-ND
Fixed Inductors 1330-18K-ND
820nH Unshielded Inductor 420mA 850mOhm Max Nonstandard

820nH Unshielded Inductor 420mA 850mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330-18K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1110512-CMT-8111-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 12000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details