API Delevan, Inc. Fixed Inductors 1210R-823K

Description
82µH Unshielded Inductor 136mA 10Ohm Max 2-SMD
Request a Quote Datasheet
Description
82µH Unshielded Inductor 136mA 10Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-823K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-823K-ND
Fixed Inductors 1210R-823K-ND
82µH Unshielded Inductor 136mA 10Ohm Max 2-SMD

82µH Unshielded Inductor 136mA 10Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-823K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Leaded Inductors - 1678260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-24N 0201HL-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details