API Delevan, Inc. Fixed Inductors 1210R-822K

Description
8.2µH Unshielded Inductor 305mA 2Ohm Max 2-SMD
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 305mA 2Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-822K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-822K-ND
Fixed Inductors 1210R-822K-ND
8.2µH Unshielded Inductor 305mA 2Ohm Max 2-SMD

8.2µH Unshielded Inductor 305mA 2Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-822K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details