API Delevan, Inc. Fixed Inductors 1210R-822J

Description
8.2µH Unshielded Inductor 305mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 305mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42074JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42074JDKR-ND
Fixed Inductors DN42074JDKR-ND
8.2µH Unshielded Inductor 305mA 2Ohm Max 1210 (3225 Metric)

8.2µH Unshielded Inductor 305mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42074JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42074JTR-ND
Fixed Inductors DN42074JTR-ND
8.2µH Unshielded Inductor 305mA 2Ohm Max 1210 (3225 Metric)

8.2µH Unshielded Inductor 305mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42074JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42074JCT-ND
Fixed Inductors DN42074JCT-ND
8.2µH Unshielded Inductor 305mA 2Ohm Max 1210 (3225 Metric)

8.2µH Unshielded Inductor 305mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42074JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details