API Delevan, Inc. Fixed Inductors 1210R-680K

Description
68nH Unshielded Inductor 580mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Inductor 580mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42068TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42068TR-ND
Fixed Inductors DN42068TR-ND
68nH Unshielded Inductor 580mA 360mOhm Max 1210 (3225 Metric)

68nH Unshielded Inductor 580mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42068TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details