API Delevan, Inc. Fixed Inductors 1210R-471G

Description
470nH Unshielded Inductor 644mA 500mOhm Max 2-SMD
Request a Quote Datasheet
Description
470nH Unshielded Inductor 644mA 500mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-471G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-471G-ND
Fixed Inductors 1210R-471G-ND
470nH Unshielded Inductor 644mA 500mOhm Max 2-SMD

470nH Unshielded Inductor 644mA 500mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-471G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details