API Delevan, Inc. Fixed Inductors 1210R-272J

Description
2.7µH Unshielded Inductor 411mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 411mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42053JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42053JCT-ND
Fixed Inductors DN42053JCT-ND
2.7µH Unshielded Inductor 411mA 1.1Ohm Max 1210 (3225 Metric)

2.7µH Unshielded Inductor 411mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42053JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42053JDKR-ND
Fixed Inductors DN42053JDKR-ND
2.7µH Unshielded Inductor 411mA 1.1Ohm Max 1210 (3225 Metric)

2.7µH Unshielded Inductor 411mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42053JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42053JTR-ND
Fixed Inductors DN42053JTR-ND
2.7µH Unshielded Inductor 411mA 1.1Ohm Max 1210 (3225 Metric)

2.7µH Unshielded Inductor 411mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42053JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details