API Delevan, Inc. Fixed Inductors 1210R-222H

Description
2.2µH Unshielded Inductor 431mA 1Ohm Max 2-SMD
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 431mA 1Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-222H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-222H-ND
Fixed Inductors 1210R-222H-ND
2.2µH Unshielded Inductor 431mA 1Ohm Max 2-SMD

2.2µH Unshielded Inductor 431mA 1Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-222H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 330uH 0.6A Inductor and Choke - 71-3631B331KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567651P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-40N 0402CS-40NXJRW , 0402CS-40NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details