API Delevan, Inc. Fixed Inductors 1210R-221K

Description
220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42049DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42049DKR-ND
Fixed Inductors DN42049DKR-ND
220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42049CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42049CT-ND
Fixed Inductors DN42049CT-ND
220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42049TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42049TR-ND
Fixed Inductors DN42049TR-ND
220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42049DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176788-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Surface Mount Inductors - 2125975 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details