API Delevan, Inc. Fixed Inductors 1210R-104J

Description
100µH Unshielded Inductor 120mA 13Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Inductor 120mA 13Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42031JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42031JDKR-ND
Fixed Inductors DN42031JDKR-ND
100µH Unshielded Inductor 120mA 13Ohm Max 1210 (3225 Metric)

100µH Unshielded Inductor 120mA 13Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42031JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42031JTR-ND
Fixed Inductors DN42031JTR-ND
100µH Unshielded Inductor 120mA 13Ohm Max 1210 (3225 Metric)

100µH Unshielded Inductor 120mA 13Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42031JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42031JCT-ND
Fixed Inductors DN42031JCT-ND
100µH Unshielded Inductor 120mA 13Ohm Max 1210 (3225 Metric)

100µH Unshielded Inductor 120mA 13Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42031JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details