API Delevan, Inc. Fixed Inductors 1210-821J

Description
820nH Unshielded Inductor 556mA 670mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Inductor 556mA 670mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-821J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-821J-ND
Fixed Inductors 1210-821J-ND
820nH Unshielded Inductor 556mA 670mOhm Max 1210 (3225 Metric)

820nH Unshielded Inductor 556mA 670mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-821J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-6 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Surface Mount Inductors - 2567659P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details