API Delevan, Inc. Fixed Inductors 1210-681H

Description
680nH Unshielded Inductor 588mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Inductor 588mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-681H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-681H-ND
Fixed Inductors 1210-681H-ND
680nH Unshielded Inductor 588mA 600mOhm Max 1210 (3225 Metric)

680nH Unshielded Inductor 588mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-681H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data