API Delevan, Inc. Fixed Inductors 1210-039K

Description
3.9nH Unshielded Inductor 1.562A 50mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Inductor 1.562A 50mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-039K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-039K-ND
Fixed Inductors 1210-039K-ND
3.9nH Unshielded Inductor 1.562A 50mOhm Max 1210 (3225 Metric)

3.9nH Unshielded Inductor 1.562A 50mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-039K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10000 microH
View Details
2 suppliers
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details