API Delevan, Inc. Fixed Inductors 1025R-70K

Description
120µH Unshielded Molded Inductor 66mA 13Ohm Max Axial
Request a Quote Datasheet
Description
120µH Unshielded Molded Inductor 66mA 13Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1025R-70K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1025R-70K-ND
Fixed Inductors 1025R-70K-ND
120µH Unshielded Molded Inductor 66mA 13Ohm Max Axial

120µH Unshielded Molded Inductor 66mA 13Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1025R-70K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers