API Delevan, Inc. Fixed Inductors 1025R-46K

Description
12µH Unshielded Molded Inductor 160mA 2.7Ohm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Molded Inductor 160mA 2.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-46KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-46KTR-ND
Fixed Inductors 197-1025R-46KTR-ND
12µH Unshielded Molded Inductor 160mA 2.7Ohm Max Axial

12µH Unshielded Molded Inductor 160mA 2.7Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025R-46KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-46KCT-ND
Fixed Inductors 197-1025R-46KCT-ND
FIXED IND 12UH 160MA 2.7 OHM TH

FIXED IND 12UH 160MA 2.7 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-46KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Chokes - 1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details