API Delevan, Inc. Fixed Inductors 1025-30K

Description
2.7µH Unshielded Inductor 355mA 550mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 355mA 550mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1067-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1067-2-ND
Fixed Inductors 1134-1067-2-ND
2.7µH Unshielded Inductor 355mA 550mOhm Max Axial

2.7µH Unshielded Inductor 355mA 550mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1067-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1067-1-ND
Fixed Inductors 1134-1067-1-ND
2.7µH Unshielded Inductor 355mA 550mOhm Max Axial

2.7µH Unshielded Inductor 355mA 550mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1067-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details