Triad Magnetics AX97 Series SMD Power Shielded Inductors AX97-10331

Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Perris, California, United States
AX97 Series SMD Power Shielded Inductors
AX97-10331
AX97 Series SMD Power Shielded Inductors AX97-10331
Slim type Low resistance Excellent DC current characteristics

Slim type
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX97-10331-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX97-10331-ND
Fixed Inductors AX97-10331-ND
330µH Unshielded Wirewound Inductor 150mA 6.9Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 150mA 6.9Ohm Max Nonstandard

Buy Now Datasheet
Inductor/Choke/Coil - 124118627 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
124118627
Inductor/Choke/Coil 124118627
SMD INDUCTOR 330.0 H @ .15A. FREE 2 YEAR RADWELL WARRANTY

SMD INDUCTOR 330.0 H @ .15A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX97-10331 AX97-10331-ND 124118627
Product Name AX97 Series SMD Power Shielded Inductors Fixed Inductors Inductor/Choke/Coil
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms 6.9 ohms
Rated DC Current 150 milliamps
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers