API Delevan, Inc. Fixed Inductors 0819-34H

Description
2.7µH Unshielded Molded Inductor 236mA 850mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Molded Inductor 236mA 850mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-34H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-34H-ND
Fixed Inductors 0819-34H-ND
2.7µH Unshielded Molded Inductor 236mA 850mOhm Max Axial

2.7µH Unshielded Molded Inductor 236mA 850mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-34H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-50D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers