API Delevan, Inc. Fixed Inductors 0819-02G

Description
120nH Unshielded Molded Inductor 835mA 150mOhm Max Axial
Request a Quote Datasheet
Description
120nH Unshielded Molded Inductor 835mA 150mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-02G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-02G-ND
Fixed Inductors 0819-02G-ND
120nH Unshielded Molded Inductor 835mA 150mOhm Max Axial

120nH Unshielded Molded Inductor 835mA 150mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-02G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Lead Style Radial; Radial
View Details
High Frequency & RF Inductors - 1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
3 suppliers