The VRE107MA is a precision voltage reference from Lingto Electronic Limited, providing a stable ±5 V output with an initial accuracy of ±0.6 mV. It operates over a wide supply range of ±13.5 V to ±22 V and is designed for high reliability, featuring a hermetic 14-pin ceramic DIP package. The device exhibits extremely low drift at 1.33 ppm/°C across a military temperature range of -55°C to +125°C, making it suitable for precision applications such as A/D and D/A converters, digital voltmeters, and high-resolution servo systems. With excellent line regulation of 6 ppm/V and long-term stability of 6 ppm over 1000 hours, the VRE107MA is ideal for high-accuracy test and measurement instruments.
IC VREF SERIES 0.02% 14CDIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | VRE107MA |
| Product Name | PMIC - Voltage Reference |
| Package Type | DIP |