Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SWITCHES AND TACTILE SWITCHES
APEM GMBH
3ETH9-2SL -- TACTILE SWITCHES
APEM GmbH
Tactile Switches
3ETH9-2SL
Description
Tactile Switches 50mA 24VDC 3.5N IP67 High Tmp T.H.
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Tactile Switches 50mA 24VDC 3.5N IP67 High Tmp T.H.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
3ETH9-2SL
Tactile Switches
3ETH9-2SL
Tactile Switches 50mA 24VDC 3.5N IP67 High Tmp T.H.
Tactile Switches 50mA 24VDC 3.5N IP67 High Tmp T.H.
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Touch Switches and Tactile Switches
Product Number
3ETH9-2SL
Product Name
Tactile Switches
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
22mm Illuminated Selector Push Buttons
2ASL4LB-3-110
Specs
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details
NKK Switches
Light Touch Miniature Pushbutton
EB2011-G-J21A
Specs
Switch Type
Touch-sensitive Switch
Actuator Specifications
Square, Button
Switch Function
Momentary Contact; On-Mom
View Details
5
suppliers
Keystone Electronics Corp.
Switches - Tactile Switches
9-5175-GP
Specs
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST); SPST-NO
View Details
Aratas America LLC
B3AL Long-stroke Tactile Switch (SMT)
B3AL-1004P
Specs
Terminal Type
Surfece mount
Min. Actuating Force
1.1 lbs (0.5098 kg)
Max. Actuating Force
1.1 lbs (0.5098 kg)
View Details
5
suppliers