The AB25AH-FA is a subminiature, sealed, double-pole double-throw pushbutton switch designed for logic-level applications. It features a straight right-angle PCB mount with terminal spacing of 2.54 mm x 2.54 mm, conforming to standard board grids. The switch is rated for 0.4 VA maximum at 28 V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. It has a mechanical and electrical life of 50,000 operations, operates within a temperature range of -30°C to +85°C, and uses a nonshorting contact timing mechanism with 1.1 mm total travel. The actuator has a 5.4 mm long black polyacetal plunger and a 7.5 mm diameter white cap. The housing is glass fiber reinforced polyamide with phosphor bronze contacts plated in gold. It is not UL or CSA certified and is intended for low-voltage circuits only.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches DPDT BLACK CAP
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB25AH-FA | AB25AH-FA | AB25AH-FA-ND | 2300-AB25AH-FA | AB25AH-FA | AB25AH-FA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |