APEM Components, Inc. Rocker & Toggle Switches R2101C2NBB

Description
Snap-In Rocker Switch
Request a Quote Datasheet
Description
Snap-In Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - R2101C2NBB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
R2101C2NBB
Rocker & Toggle Switches R2101C2NBB
Snap-In Rocker Switch

Snap-In Rocker Switch

Buy Now
Rocker Switches - 679-1159-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
679-1159-ND
Rocker Switches 679-1159-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Dpst, 16A, 250V, Black; Switch Operation Apem - 96C2987 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 16A, 250V, Black; Switch Operation Apem
96C2987
Switch, Rocker, Dpst, 16A, 250V, Black; Switch Operation Apem 96C2987
SWITCH, ROCKER, DPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Current AC Max:16A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R2101C2NBB
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number R2101C2NBB 679-1159-ND 96C2987 R2101C2NBB
Product Name Rocker & Toggle Switches Rocker Switches Switch, Rocker, Dpst, 16A, 250V, Black; Switch Operation Apem Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed RoHS CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - K2 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Rocker Switches - TRD21S10WL-ND - DigiKey
Specs
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers
Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details