APEM Components, Inc. Led Panel Mount Indicator, Snap-In, Red, 8 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem QS83XXR12

Description
LED PANEL MOUNT INDICATOR, SNAP-IN, RED, 8 MM, 12 VDC, 20 MA, 25 MCD, NOT RATED ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL MOUNT INDICATOR, SNAP-IN, RED, 8 MM, 12 VDC, 20 MA, 25 MCD, NOT RATED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Snap-In, Red, 8 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem - 27X4992 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Red, 8 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem
27X4992
Led Panel Mount Indicator, Snap-In, Red, 8 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem 27X4992
LED PANEL MOUNT INDICATOR, SNAP-IN, RED, 8 MM, 12 VDC, 20 MA, 25 MCD, NOT RATED ROHS COMPLIANT: YES

LED PANEL MOUNT INDICATOR, SNAP-IN, RED, 8 MM, 12 VDC, 20 MA, 25 MCD, NOT RATED ROHS COMPLIANT: YES

Supplier's Site
Led Panel Mount Indicator, Snap-In, Red, 8 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem - 94X2573 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Red, 8 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem
94X2573
Led Panel Mount Indicator, Snap-In, Red, 8 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem 94X2573
LED Panel Mount Indicator, Snap-in, Red, 8 mm, 12 VDC, 20 mA, 25 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Red, 8 mm, 12 VDC, 20 mA, 25 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4992
Product Name Led Panel Mount Indicator, Snap-In, Red, 8 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - ASMT-MR00-AGH00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 45 degrees
View Details