APEM Components, Inc. Panel Indicator, 8Mm, Orange, 220Vac; Led Color Apem QS83XXHO220

Description
PANEL INDICATOR, 8MM, ORANGE, 220VAC; LED Color:Orange; Operating Voltage:220VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:4.5cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8MM, ORANGE, 220VAC; LED Color:Orange; Operating Voltage:220VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:4.5cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Orange, 220Vac; Led Color Apem - 27X4966 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Orange, 220Vac; Led Color Apem
27X4966
Panel Indicator, 8Mm, Orange, 220Vac; Led Color Apem 27X4966
PANEL INDICATOR, 8MM, ORANGE, 220VAC; LED Color:Orange; Operating Voltage:220VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:4.5cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, ORANGE, 220VAC; LED Color:Orange; Operating Voltage:220VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:4.5cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4966
Product Name Panel Indicator, 8Mm, Orange, 220Vac; Led Color Apem
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - 516-ASMM-CA03-CV2C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details