QS-Series snap-in panel mount LED indicator for 12 mm panel cut-out, blue, 24 VDC operation with 800 mcd standard intensity, 20 mA current, and 30° viewing angle. Mounted via solder lug or Faston terminals (2.8 × 0.8 mm) or 22 AWG wires, with polycarbonate lens and body (UL94V-0). Operates from -30°C to +85°C and rated for 100,000 hours lifespan. UL496 recognized component.
LED Panel Mount Indicator, Snap-in, Blue, 12 mm, 24 VDC, 20 mA, 800 mcd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4649 |
| Product Name | Led Panel Mount Indicator, Snap-In, Blue, 12 Mm, 24 Vdc, 20 Ma, 800 Mcd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |