APEM Components, Inc. Panel Indicator, 10Mm, Red, 24Vdc; Led Color Apem QS101XXR24

Description
PANEL INDICATOR, 10MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10Mm, Red, 24Vdc; Led Color Apem - 27X4569 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10Mm, Red, 24Vdc; Led Color Apem
27X4569
Panel Indicator, 10Mm, Red, 24Vdc; Led Color Apem 27X4569
PANEL INDICATOR, 10MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 10MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4569
Product Name Panel Indicator, 10Mm, Red, 24Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-2132-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details