APEM Components, Inc. Panel Indicator, 14Mm, Green, 12Vdc; Led Color Apem QRM145BXXHG12E

Description
PANEL INDICATOR, 14MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 14MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Green, 12Vdc; Led Color Apem - 14AC2299 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Green, 12Vdc; Led Color Apem
14AC2299
Panel Indicator, 14Mm, Green, 12Vdc; Led Color Apem 14AC2299
PANEL INDICATOR, 14MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC2299
Product Name Panel Indicator, 14Mm, Green, 12Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 67-1881-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
4 suppliers
Medium Angle TO-46 850 nm Emitter - OD-850L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details