APEM Components, Inc. Panel Mount Indicators Q8R1CXXW24E

Description
8mm white 24V LED Recess Ind solder/fast
Request a Quote Datasheet
Description
8mm white 24V LED Recess Ind solder/fast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 2873774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
2873774
Panel Mount Indicators 2873774
8mm white 24V LED Recess Ind solder/fast

8mm white 24V LED Recess Ind solder/fast

Supplier's Site
LED Indication - Q8R1CXXW24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8R1CXXW24E
LED Indication Q8R1CXXW24E
LED Indicator 8mm Recessed 24VDC IP67

LED Indicator 8mm Recessed 24VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1554-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1554-ND
Panel Indicators, Pilot Lights 679-1554-ND
LED Panel Indicator White Diffused 100° 24V 20mA Solder Lug

LED Panel Indicator White Diffused 100° 24V 20mA Solder Lug

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8R1CXXW24E
LED Panel Mount Indicators Q8R1CXXW24E
LED Panel Mount Indicators INDICATOR 24V 8MM RECESSED WHT

LED Panel Mount Indicators INDICATOR 24V 8MM RECESSED WHT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2873774 Q8R1CXXW24E 679-1554-ND Q8R1CXXW24E
Product Name Panel Mount Indicators LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
LED Color White; Diffused White
Lamp Type LED Lamps LED Lamps LED Lamps
Width 8 mm (0.3150 inch)
Rated Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers
Panel Mount Indicators - 1329099 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details