UB01KW036B is a square, PCB-mounted indicator with a full-face illuminated cap and a white housing, designed for use with a bright LED. The part includes silver straight PC terminals and is rated for a forward current of up to 30 mA, with a forward voltage of 3.3 V at 20 mA. The LED is integral to the switch and requires an external power source. The ambient temperature range is -25°C to +50°C. The housing is black with a white window, and the lens and diffuser are made of polycarbonate with a glossy lens finish and textured diffuser finish. Dimensions are 12.0 mm square with a height of 15.24 mm.
Complement to UB Pushbuttons
Industrial Panel Mount Indicators / Switch Indicators INDICATOR
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | UB01KW036B | UB01KW036B | 2300-UB01KW036B | UB01KW036B |
| Product Name | Indicator | LED Indication | Indicators | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | White |