APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem Q8P1CXXB110E

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem - 16R0166 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem
16R0166
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem 16R0166
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0166
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Led 0.5W Moonstone, Cool Wht, 49Lm; Led Colour Broadcom - 36AJ8261 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details