APEM Components, Inc. Led Panel Mount Indicator, Green, 8 Mm, 2 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem Q8F6BXXG02E

Description
LED Panel Mount Indicator, Green, 8 mm, 2 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Green, 8 mm, 2 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Green, 8 Mm, 2 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem - 58Y5114 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 8 Mm, 2 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem
58Y5114
Led Panel Mount Indicator, Green, 8 Mm, 2 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem 58Y5114
LED Panel Mount Indicator, Green, 8 mm, 2 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 8 mm, 2 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Led Indicator, Panel, 8Mm, Green, 2Vdc; Led Color Apem - 32AH7978 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Green, 2Vdc; Led Color Apem
32AH7978
Led Indicator, Panel, 8Mm, Green, 2Vdc; Led Color Apem 32AH7978
LED INDICATOR, PANEL, 8MM, GREEN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, GREEN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5114 32AH7978
Product Name Led Panel Mount Indicator, Green, 8 Mm, 2 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem Led Indicator, Panel, 8Mm, Green, 2Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W High Power LED - ASMT-MW06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details