APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, Red, 12Vdc; Led Color Apem Q8F3BXXR12E

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:-; Viewing Angle:100 RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:-; Viewing Angle:100 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 12Vdc; Led Color Apem - 64T3894 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 12Vdc; Led Color Apem
64T3894
Panel Mount Indicator, Led, 8Mm, Red, 12Vdc; Led Color Apem 64T3894
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:-; Viewing Angle:100 RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:-; Viewing Angle:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3894
Product Name Panel Mount Indicator, Led, 8Mm, Red, 12Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details