APEM Components, Inc. Led Panel Indicator, Yellow, 8Mm, 2.1V Rohs Compliant Apem Q8F1CXXY02E

Description
LED PANEL INDICATOR, YELLOW, 8MM, 2.1V ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, YELLOW, 8MM, 2.1V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yellow, 8Mm, 2.1V Rohs Compliant Apem - 65AH9629 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 8Mm, 2.1V Rohs Compliant Apem
65AH9629
Led Panel Indicator, Yellow, 8Mm, 2.1V Rohs Compliant Apem 65AH9629
LED PANEL INDICATOR, YELLOW, 8MM, 2.1V ROHS COMPLIANT: YES

LED PANEL INDICATOR, YELLOW, 8MM, 2.1V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9629
Product Name Led Panel Indicator, Yellow, 8Mm, 2.1V Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3W High Power LED - ASMT-AH30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 475 to 635 nm (4750 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details