APEM Components, Inc. Led Panel Mount Indicator, Green, 8 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem Q8F1CXXG24E

Description
LED Panel Mount Indicator, Green, 8 mm, 24 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Green, 8 mm, 24 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Green, 8 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem - 58Y5101 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 8 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem
58Y5101
Led Panel Mount Indicator, Green, 8 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem 58Y5101
LED Panel Mount Indicator, Green, 8 mm, 24 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 8 mm, 24 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

Supplier's Site
Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem - 41M1443 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem
41M1443
Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem 41M1443
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5101 41M1443
Product Name Led Panel Mount Indicator, Green, 8 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
High Brightness Tall Black Surface PLCC6 Tricolor LED - ASMB-TTB0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-6
LED Type Multi-Colored
Peak Wavelength 464 to 635 nm (4640 to 6350 Å)
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details