APEM Components, Inc. Led Panel Mount Indicator, Blue, 6 Mm, 24 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem Q6R1BXXB24E

Description
LED Panel Mount Indicator, Blue, 6 mm, 24 VDC, 20 mA, 1.2 cd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Blue, 6 mm, 24 VDC, 20 mA, 1.2 cd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Blue, 6 Mm, 24 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem - 58Y5069 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Blue, 6 Mm, 24 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem
58Y5069
Led Panel Mount Indicator, Blue, 6 Mm, 24 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem 58Y5069
LED Panel Mount Indicator, Blue, 6 mm, 24 VDC, 20 mA, 1.2 cd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Blue, 6 mm, 24 VDC, 20 mA, 1.2 cd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem - 16R0109 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem
16R0109
Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem 16R0109
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5069 16R0109
Product Name Led Panel Mount Indicator, Blue, 6 Mm, 24 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ASCB-RTC2-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details