APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem Q6P1CXXG24E

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem - 41M1437 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem
41M1437
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem 41M1437
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem - 58Y5060 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem
58Y5060
Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem 58Y5060
LED Panel Mount Indicator, Green, 6 mm, 24 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 6 mm, 24 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 41M1437 58Y5060
Product Name Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 2155741P - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details